NXP Semiconductors Pressure Sensor, 0 To 100Kpa, Sop-8; Pressure Type Nxp MPXV5100DP

Description
PRESSURE SENSOR, 0 TO 100KPA, SOP-8; Pressure Type:Gauge; Sensitivity, V/P:45mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:100kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; MSL:- RoHS Compliant: Yes
Description
PRESSURE SENSOR, 0 TO 100KPA, SOP-8; Pressure Type:Gauge; Sensitivity, V/P:45mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:100kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 0 To 100Kpa, Sop-8; Pressure Type Nxp - 58K8438 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 100Kpa, Sop-8; Pressure Type Nxp
58K8438
Pressure Sensor, 0 To 100Kpa, Sop-8; Pressure Type Nxp 58K8438
PRESSURE SENSOR, 0 TO 100KPA, SOP-8; Pressure Type:Gauge; Sensitivity, V/P:45mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:100kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; MSL:- RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 100KPA, SOP-8; Pressure Type:Gauge; Sensitivity, V/P:45mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:100kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 58K8438
Product Name Pressure Sensor, 0 To 100Kpa, Sop-8; Pressure Type Nxp
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 100 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
E8Y-L Pressure Display - E8Y-L2Y-R - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - 1882-1098276-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details