Manufacturer: NXP
Win Source Part Number: 208792-MPXV5100DP
Termination Style: PCB
Features: Temperature Compensated
Output Type: Analog Voltage
Output: 0.2 V to 4.7 V
Accuracy: ±2.5%
Family Name: MPXV5100DP
Pressure Type: Differential
Operating Pressure: 14.5 PSI (100 kPa)
Port Size: Male - 0.13" (3.3mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: 58.02 PSI (400 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 4.75 V to 5.25 V
Introduction Date: November 01, 2004
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
PRESSURE SENSOR, DUAL, 14.5 PSI, 867C; Pressure Type:Differential; Sensitivity, V/P:45mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:100kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; No.RoHS Compliant: Yes
SENSOR 14.5PSID 0.13 4.7V 8SOP
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 208792-MPXV5100DP | 83Y4332 | MPXV5100DP |
| Product Name | Pressure Sensors, Transducers - MPXV5100DP | Pressure Sensor, Dual, 14.5 Psi, 867C; Pressure Type Nxp | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated |