NXP Semiconductors Pressure Sensors, Transducers - MPXV5010GP MPXV5010GP

Description
Manufacturer: NXP Win Source Part Number: 852383-MPXV5010GP Series: MPXV5010 Features: Pressure Sensor Package: Tray Family Name: MPXV5010 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 125 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 852383-MPXV5010GP Series: MPXV5010 Features: Pressure Sensor Package: Tray Family Name: MPXV5010 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 125 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - MPXV5010GP - 852383-MPXV5010GP - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - MPXV5010GP
852383-MPXV5010GP
Pressure Sensors, Transducers - MPXV5010GP 852383-MPXV5010GP
Manufacturer: NXP Win Source Part Number: 852383-MPXV5010GP Series: MPXV5010 Features: Pressure Sensor Package: Tray Family Name: MPXV5010 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 125 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 852383-MPXV5010GP
Series: MPXV5010
Features: Pressure Sensor
Package: Tray
Family Name: MPXV5010
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 125
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - MPXV5010GP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
MPXV5010GP
Sensors, Transducers - Pressure Sensors, Transducers MPXV5010GP
SENSOR 1.45PSIG 0.13 4.7V 8SOP

SENSOR 1.45PSIG 0.13 4.7V 8SOP

Supplier's Site
Pressure Sensor, 0 To 10Kpa, Sop-8; Pressure Type Nxp - 75C3914 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 10Kpa, Sop-8; Pressure Type Nxp
75C3914
Pressure Sensor, 0 To 10Kpa, Sop-8; Pressure Type Nxp 75C3914
PRESSURE SENSOR, 0 TO 10KPA, SOP-8; Pressure Type:Gauge; Sensitivity, V/P:450mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; MSL:- RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 10KPA, SOP-8; Pressure Type:Gauge; Sensitivity, V/P:450mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; MSL:- RoHS Compliant: Yes

Supplier's Site
Pressure Sensor, 0-10Kpa, Sop-8; Pressure Type Nxp - 31AC6650 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0-10Kpa, Sop-8; Pressure Type Nxp
31AC6650
Pressure Sensor, 0-10Kpa, Sop-8; Pressure Type Nxp 31AC6650
PRESSURE SENSOR, 0-10KPA, SOP-8; Pressure Type:Gauge; Sensitivity, V/P:-; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; No. of Pins:8Pins; RoHS Compliant: Yes

PRESSURE SENSOR, 0-10KPA, SOP-8; Pressure Type:Gauge; Sensitivity, V/P:-; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; No. of Pins:8Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pressure Sensor Chips Sensor Chips Sensor Chips
Product Number 852383-MPXV5010GP MPXV5010GP 75C3914
Product Name Pressure Sensors, Transducers - MPXV5010GP Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, 0 To 10Kpa, Sop-8; Pressure Type Nxp
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data