Manufacturer: NXP
Win Source Part Number: 024335-MPXV5010GC6T1
Termination Style: PCB
Features: Temperature Compensated
Output Type: Analog Voltage
Output: 0.2 V to 4.7 V
Accuracy: ±5%
Pressure Type: Vented Gauge
Operating Pressure: 1.45 PSI (10 kPa)
Port Size: Male - 0.13" (3.17mm) Tube
Port Style: Barbless
Maximum Pressure: 5.8 PSI (40 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
SENSOR 1.45PSIG 0.13 4.7V
PRESSURE SENSOR, 0 TO 10KPA, SOP-8; Pressure Type:Gauge; Sensitivity, V/P:450mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; MSL:- RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 024335-MPXV5010GC6T1 | MPXV5010GC6T1 | 75C3912 |
| Product Name | Pressure Sensors, Transducers - MPXV5010GC6T1 | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 0 To 10Kpa, Sop-8; Pressure Type Nxp |
| Compensated | Compensated | ||
| Pressure Type | Gauge; Vented Gauge | ||
| Pressure Range | 1.45 psi (1.02 m H2O) |