Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 208790-MPXV5010DP
Category: Sensors,Transducers
Family: Pressure Sensors, Transducers
Series: MPXV5010
Termination Style: PCB
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Compensated
Package: 8-SMD Module
Output Type: Analog Voltage
Operating Supply Voltage: 4.75 V ~ 5.25 V
Output: 0.2 V ~ 4.7 V
Accuracy: ±5%
Family Name: MPXV5010D
Pressure Type: Differential
Operating Pressure: 1.45 PSI (10 kPa)
Port Size: Male - 0.13" (3.3mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: 5.8 PSI (40 kPa)
Introduction Date: January 15, 2002
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in HVAC, Medical, Automation & Process Control, Consumer Electronics, Test & Measurement
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 208790-MPXV5010DP |
| Product Name | Sensors,Transducers |