Manufacturer: NXP
Win Source Part Number: 325501-MPXV5004G
Termination Style: PCB
Features: Temperature Compensated
Output Type: Analog Voltage
Output: 1 V to 4.9 V
Pressure Type: Vented Gauge
Operating Pressure: 0.57 PSI (3.92 kPa)
Port Size: Male - 0.13" (3.17mm) Tube
Port Style: Barbed
Maximum Pressure: 2.32 PSI (16 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 8-SOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
SENSOR 0.57PSIG 0.13 4.9V 8SOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 325501-MPXV5004G | MPXV5004GP |
| Product Name | Pressure Sensors, Transducers - MPXV5004GP | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | |
| Pressure Type | Gauge; Vented Gauge | |
| Package / Mounting | 8-SOP |