NXP Semiconductors Pressure Sensors, Transducers - MPXV4006DP MPXV4006DP

Description
Manufacturer: NXP Win Source Part Number: 059499-MPXV4006DP Termination Style: PCB Features: Temperature Compensated Output Type: Analog Voltage Output: 0.2 V to 4.7 V Accuracy: ±5% Family Name: MPXV4006D Pressure Type: Differential Operating Pressure: 0.87 PSI (6 kPa) Port Size: Male - 0.13" (3.3mm) Tube, Dual Port Style: Barbed Maximum Pressure: 3.48 PSI (24 kPa) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -10°C to 60°C Supply Voltage - Operating: 4.75 V to 5.25 V Introduction Date: January 15, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 059499-MPXV4006DP Termination Style: PCB Features: Temperature Compensated Output Type: Analog Voltage Output: 0.2 V to 4.7 V Accuracy: ±5% Family Name: MPXV4006D Pressure Type: Differential Operating Pressure: 0.87 PSI (6 kPa) Port Size: Male - 0.13" (3.3mm) Tube, Dual Port Style: Barbed Maximum Pressure: 3.48 PSI (24 kPa) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -10°C to 60°C Supply Voltage - Operating: 4.75 V to 5.25 V Introduction Date: January 15, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - MPXV4006DP - 059499-MPXV4006DP - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - MPXV4006DP
059499-MPXV4006DP
Pressure Sensors, Transducers - MPXV4006DP 059499-MPXV4006DP
Manufacturer: NXP Win Source Part Number: 059499-MPXV4006DP Termination Style: PCB Features: Temperature Compensated Output Type: Analog Voltage Output: 0.2 V to 4.7 V Accuracy: ±5% Family Name: MPXV4006D Pressure Type: Differential Operating Pressure: 0.87 PSI (6 kPa) Port Size: Male - 0.13" (3.3mm) Tube, Dual Port Style: Barbed Maximum Pressure: 3.48 PSI (24 kPa) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -10°C to 60°C Supply Voltage - Operating: 4.75 V to 5.25 V Introduction Date: January 15, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 059499-MPXV4006DP
Termination Style: PCB
Features: Temperature Compensated
Output Type: Analog Voltage
Output: 0.2 V to 4.7 V
Accuracy: ±5%
Family Name: MPXV4006D
Pressure Type: Differential
Operating Pressure: 0.87 PSI (6 kPa)
Port Size: Male - 0.13" (3.3mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: 3.48 PSI (24 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -10°C to 60°C
Supply Voltage - Operating: 4.75 V to 5.25 V
Introduction Date: January 15, 2002
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - MPXV4006DP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
MPXV4006DP
Sensors, Transducers - Pressure Sensors, Transducers MPXV4006DP
SENSOR 0.87PSID 0.13 4.7V 8SOP

SENSOR 0.87PSID 0.13 4.7V 8SOP

Supplier's Site
Pressure Sensor, 0 To 6Kpa, Sop-8; Pressure Type Nxp - 75C3896 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 6Kpa, Sop-8; Pressure Type Nxp
75C3896
Pressure Sensor, 0 To 6Kpa, Sop-8; Pressure Type Nxp 75C3896
PRESSURE SENSOR, 0 TO 6KPA, SOP-8; Pressure Type:Differential; Sensitivity, V/P:766mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:6kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; MSL:- RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 6KPA, SOP-8; Pressure Type:Differential; Sensitivity, V/P:766mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:6kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; MSL:- RoHS Compliant: Yes

Supplier's Site
Ic, Pressure Sensor; Pressure Type Nxp - 94M8428 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pressure Sensor; Pressure Type Nxp
94M8428
Ic, Pressure Sensor; Pressure Type Nxp 94M8428
IC, PRESSURE SENSOR; Pressure Type:Differential; Sensitivity, V/P:766mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:6kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; No. of Pins:8Pins; RoHS Compliant: Yes

IC, PRESSURE SENSOR; Pressure Type:Differential; Sensitivity, V/P:766mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:6kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; No. of Pins:8Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pressure Sensor Chips Sensor Chips Sensor Chips
Product Number 059499-MPXV4006DP MPXV4006DP 75C3896
Product Name Pressure Sensors, Transducers - MPXV4006DP Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, 0 To 6Kpa, Sop-8; Pressure Type Nxp
Compensated Compensated
Pressure Type Differential; Differential
Pressure Range 0.8700 psi (0.6123 m H2O)
Unlock Full Specs
to access all available technical data