Manufacturer: NXP
Win Source Part Number: 928022-MPXV2202GP
Series: MPX2202
Operating Temperature Range: -40°C ~ 125°C
Features: Pressure Sensor 29.01PSI (200kPa) Vented Gauge Male - 0.13" (3.17mm) Tube 0 mV ~ 40 mV (10V) 8-SMD, Gull Wing, Side Port
Package: 8-SMD, Gull Wing, Side Port
Package: Tray
Part Status: Obsolete
Family Name: MPXV2
Categories: Sensors
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
SENSOR 29.01PSIG 0.13 .04V 8SOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 928022-MPXV2202GP | MPXV2202GP |
| Product Name | Pressure Sensors, Transducers - MPXV2202GP | Sensors, Transducers - Pressure Sensors, Transducers |
| Package / Mounting | Surface Mount (SMD); 8-SOP |