Manufacturer: NXP USA Inc.
Win Source Part Number: 811315-MPXV2202DPT1
Packaging: Reel
Termination Style: SMD (SMT) Tab
Features: Temperature Compensated
Applications: Board Mount
Output Type: Wheatstone Bridge
Output: 0 mV ~ 40 mV (10V)
Pressure Type: Differential
Operating Pressure: 29.01PSI (200kPa)
Port Size: Male - 0.13" (3.3mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: 58.02PSI (400kPa)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SMD, Gull Wing, Dual Ports, Same Side
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Supply Voltage (V): 10V ~ 16V
SENSOR 29.01PSID 0.13 .04V 8SOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 811315-MPXV2202DPT1 | MPXV2202DPT1 |
| Product Name | Pressure Sensors, Transducers - MPXV2202DPT1 | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | |
| Pressure Type | Differential; Differential | |
| Package / Mounting | Surface Mount (SMD) | |
| Packing Method | Tape Reel; Reel |