Manufacturer: NXP
Win Source Part Number: 928020-MPXV2010GP
Series: MPXV2010
Operating Temperature Range: -40°C ~ 125°C
Features: Pressure Sensor 1.45PSI (10kPa) Vented Gauge Male - 0.13" (3.17mm) Tube 0 mV ~ 25 mV (10V) 8-SMD, Gull Wing, Side Port
Package: 8-SMD, Gull Wing, Side Port
Package: Tray
Family Name: MPXV2010
Categories: Sensors
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
SENSOR 1.45PSIG 0.13 .025V 8SOP
PRESSURE SENSOR, 0 TO 10KPA, SOP-8; Pressure Type:Differential; Sensitivity, V/P:2.5mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:10V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; MSL:- RoHS Compliant: Yes
IC, PRESSURE SENSOR, 1.45PSI, 8-SOP; Pressure Type:Gauge; Sensitivity, V/P:2.5mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:10V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; No. of RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 928020-MPXV2010GP | MPXV2010GP | 75C3889 |
| Product Name | Pressure Sensors, Transducers - MPXV2010GP | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 0 To 10Kpa, Sop-8; Pressure Type Nxp |
| Package / Mounting | Surface Mount (SMD); 8-SOP |