Manufacturer: NXP
Win Source Part Number: 208788-MPXV2010DP
Termination Style: PCB
Features: Temperature Compensated
Output Type: Wheatstone Bridge
Output: 0 mV to 25 mV (10V)
Accuracy: ±1%
Pressure Type: Differential
Operating Pressure: 1.45 PSI (10 kPa)
Port Size: Male - 0.13" (3.3mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: 10.88 PSI (75 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 10 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Robotics, Medical, Test & Measurement
PRESSURE SENSOR, 10 KPA, 1351-01; Pressure Type:Differential; Sensitivity, V/P:2.5mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:SOP; No. of RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 208788-MPXV2010DP | 81Y6831 |
| Product Name | Pressure Sensors, Transducers - MPXV2010DP | Pressure Sensor, 10 Kpa, 1351-01; Pressure Type Nxp |
| Applications | Medical | |
| Compensated | Compensated | |
| Pressure Type | Differential; Differential | |
| Pressure Range | 1.45 psi (1.02 m H2O) |