Win Source Part Number: 1345882-MPXV12GW7U
Category: Sensors, Transducers - Pressure Sensors, Transducers
Series: MPXV12
Termination Style: PC Pin
Package: Tray
Applications: Board Mount
Standard Package: 40
Output Type: Wheatstone Bridge
Output: 0 mV ~ 55 mV (3V)
Accuracy: ±5%
Pressure Type: Vented Gauge
Operating Pressure: 1.45PSI (10kPa)
Port Size: Male - 0.22" (5.59mm) Tube
Port Style: Barbless
Maximum Pressure: 10.88PSI (75kPa)
Voltage - Supply: 3V ~ 6V
Mounting Type: Through Hole
Package / Case: 8-DIP Module
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Base Product Number: MPXV1
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | MPXV12GW7U |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor |
| Measurement Type | Gauge |
| Signal Output | Wheatstone Bridge |