NXP Semiconductors Microcontrollers MPXR4040VVU264

Description
e200z7 PX Microcontroller IC 32-Bit Single-Core 264MHz 4MB (4M x 8) FLASH 416-PBGA (27x27)
Request a Quote Datasheet
Description
e200z7 PX Microcontroller IC 32-Bit Single-Core 264MHz 4MB (4M x 8) FLASH 416-PBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MPXR4040VVU264-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MPXR4040VVU264-ND
Microcontrollers MPXR4040VVU264-ND
e200z7 PX Microcontroller IC 32-Bit Single-Core 264MHz 4MB (4M x 8) FLASH 416-PBGA (27x27)

e200z7 PX Microcontroller IC 32-Bit Single-Core 264MHz 4MB (4M x 8) FLASH 416-PBGA (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1345895-MPXR4040VVU264 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1345895-MPXR4040VVU264
Integrated Circuits (ICs) - Embedded - Microcontrollers 1345895-MPXR4040VVU264
Win Source Part Number: 1345895-MPXR4040VVU2 64 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: PX Core Processor: e200z7 Speed: 264MHz Package: Tray Standard Package: 40 Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 198 Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 64x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 416-BBGA Supplier Device Package: 416-PBGA (27x27) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: MPXR4040 Product Status: Obsolete

Win Source Part Number: 1345895-MPXR4040VVU264
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PX
Core Processor: e200z7
Speed: 264MHz
Package: Tray
Standard Package: 40
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 198
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 64x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 416-BBGA
Supplier Device Package: 416-PBGA (27x27)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MPXR4040
Product Status: Obsolete

Buy Now Datasheet
32-bit 32BIT 4MB Embedded Microcontroller MCU - 685-MPXR4040VVU264 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 4MB Embedded Microcontroller MCU
685-MPXR4040VVU264
32-bit 32BIT 4MB Embedded Microcontroller MCU 685-MPXR4040VVU264
IC MCU 32BIT 4MB FLASH 416PBGA Product overview: MPXR4040VVU264 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPXR4040VVU264 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 4MB FLASH 416PBGA Product overview: MPXR4040VVU264 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPXR4040VVU264 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MPXR4040VVU264 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MPXR4040VVU264
Microcontrollers MPXR4040VVU264
e200z7 PX Microcontroller IC 32-Bit Single-Core 264MHz 4MB (4M x 8) FLASH 416-PBGA (27x27)

e200z7 PX Microcontroller IC 32-Bit Single-Core 264MHz 4MB (4M x 8) FLASH 416-PBGA (27x27)

Buy Now Datasheet
Microcontrollers - MPXR4040VVU264 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MPXR4040VVU264
Microcontrollers MPXR4040VVU264
e200z7 PX Microcontroller IC 32-Bit Single-Core 264MHz 4MB (4M x 8) FLASH 416-PBGA (27x27)

e200z7 PX Microcontroller IC 32-Bit Single-Core 264MHz 4MB (4M x 8) FLASH 416-PBGA (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MPXR4040VVU264 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MPXR4040VVU264
Integrated Circuits (ICs) - Embedded - Microcontrollers MPXR4040VVU264
IC MCU 32BIT 4MB FLASH 416PBGA

IC MCU 32BIT 4MB FLASH 416PBGA

Supplier's Site
Embedded - Microcontrollers - MPXR4040VVU264 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MPXR4040VVU264
Embedded - Microcontrollers MPXR4040VVU264
IC MCU 32BIT 4MB FLASH 416PBGA

IC MCU 32BIT 4MB FLASH 416PBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MPXR4040VVU264-ND 1345895-MPXR4040VVU264 685-MPXR4040VVU264 MPXR4040VVU264 MPXR4040VVU264 MPXR4040VVU264 MPXR4040VVU264
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 4MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 264 MHz 264 MHz 264 MHz 264 MHz 264 MHz
Bits Other; A/D 64x12b
RAM 256 KB 4000 KB 256 KB 256 KB 256 KB 256 KB
ROM 4000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SEC516M7CIH/E1000131 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - A2C8214490000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type QFP; Other; 120-LQFP
View Details
2 suppliers
Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details