MCU 32-bit e200 RISC 2MB Flash 3.3V/5V 208-Pin MAP-BGA Tray Product overview: MPXN2020VMG116 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2MB, 3.3V, 5V, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 2MB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPXN2020VMG116 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1345911-MPXN2020VMG1
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PX
Core Processor: e200z650
Speed: 116MHz
Package: Bulk
Standard Package: 1
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 155
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 592K x 8
Data Converters: A/D 36x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 208-BGA
Supplier Device Package: 208-MAPBGA (17x17)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: 3A991A2
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Freescale Semiconductor
Base Product Number: MPXN2020
Microcontroller, 32-Bit, FLASH, E200 CPU, 116MHz, CMOS, PBGA208
e200z650 PX Microcontroller IC 32-Bit Single-Core 116MHz 2MB (2M x 8) FLASH 208-MAPBGA (17x17)
IC MCU 32BIT 2MB FLASH 208MAPBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MPXN2020VMG116 | 1345911-MPXN2020VMG116 | MPXN2020VMG116 | MPXN2020VMG116 | MPXN2020VMG116 |
| Product Name | 32-bit 2MB 3.3V 5V Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 116 MHz | 116 MHz | 116 MHz | 116 MHz | |
| RAM | 592 KB | 2000 KB | 592 KB | 592 KB | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | ||
| Serial Interface | CAN/Ethernet/I2C/SCI/SPI/UART |