Win Source Part Number: 995768-MPXM2202GST1
Category: Sensors, Transducers>Pressure
Series: MPX2202
Termination Style: Gull Wing
Features: Temperature Compensated
Package: Tape & Reel
Applications: Board Mount
Standard Package: 400
Output Type: Wheatstone Bridge
Output: 0 mV ~ 40 mV (10V)
Pressure Type: Vented Gauge
Operating Pressure: 29.01PSI (200kPa)
Port Size: Male - 0.12" (2.97mm) Tube
Port Style: Barbless
Maximum Pressure: 58.02PSI (400kPa)
Voltage - Supply: 10V ~ 16V
Package / Case: 5-SMD Module, Top Port
Supplier Device Package: 5-MPAK
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935313752128,MPXM220
Base Product Number: MPXM2202
SENSOR 29.01PSIG 0.12 .04V MPAK
PRESSURE SENSOR, 0 TO 200KPA, MPAK-4; Pressure Type:Absolute; Sensitivity, V/P:0.2mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:200kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:MPAK; MSL:- RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 995768-MPXM2202GST1 | MPXM2202GST1 | 75C3886 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 0 To 200Kpa, Mpak-4; Pressure Type Nxp |
| Compensated | Compensated | ||
| Pressure Type | Gauge; Vented Gauge | ||
| Package / Mounting | Surface Mount (SMD); 5-SMD Module, Top Port | ||
| Pressure Range | 29.01 psi (20.42 m H2O) |