Manufacturer: NXP
Win Source Part Number: 024333-MPXM2202GS
Termination Style: PCB
Features: Temperature Compensated
Output Type: Wheatstone Bridge
Output: 0 mV to 40 mV (10V)
Pressure Type: Vented Gauge
Operating Pressure: 29.01 PSI (200 kPa)
Port Size: Male - 0.12" (2.97mm) Tube
Port Style: Barbless
Maximum Pressure: 58.02 PSI (400 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-MPAK
Supply Voltage - Operating: 10 V to 16 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Robotics, Medical, Test & Measurement
Integrated Circuits (ICs) - Sensors - Pressure Sensors
PRESSURE SENSOR, 0 TO 200KPA, MPAK-5; Pressure Type:Gauge; Sensitivity, V/P:0.2mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:200kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:MPAK; MSL:- RoHS Compliant: Yes
IC, PRESSURE SENSOR; Pressure Type:Gauge; Sensitivity, V/P:0.2mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:200kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:MPAK; No. of Pins:5Pins; Operating RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 024333-MPXM2202GS | MPXM2202GS | 26C1093 |
| Product Name | Pressure Sensors, Transducers - MPXM2202GS | Integrated Circuits (ICs) - Sensors - Pressure Sensors | Pressure Sensor, 0 To 200Kpa, Mpak-5; Pressure Type Nxp |
| Applications | Medical | ||
| Compensated | Compensated | ||
| Pressure Type | Gauge; Vented Gauge | ||
| Package / Mounting | 5-MPAK |