Manufacturer: NXP
Win Source Part Number: 928019-MPXM2202DT1
Series: MPX2202
Operating Temperature Range: -40°C ~ 125°C
Features: Pressure Sensor 29.01PSI (200kPa) Differential - 0 mV ~ 40 mV (10V) 5-SMD Module
Package: 5-SMD Module
Package: Reel - TR
Family Name: MPXM2202
Categories: Sensors
Case / Package: 5-MPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 935313722128, MPXM2202D, MPXM2202D-ND
SENSOR 29.01PSID .04V 5MPAK
PRESSURE SENSOR, 0 TO 200KPA, MPAK-4, FULL REEL; Pressure Type:Absolute; Sensitivity, V/P:0.2mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:200kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:MPAK RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 928019-MPXM2202DT1 | MPXM2202DT1 | 75C3885 |
| Product Name | Pressure Sensors, Transducers - MPXM2202DT1 | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 0 To 200Kpa, Mpak-4, Full Reel; Pressure Type Nxp |
| Package / Mounting | Surface Mount (SMD); 5-MPAK |