Manufacturer: NXP
Win Source Part Number: 1079592-MPXM2102GS
Termination Style: PCB
Features: Temperature Compensated
Output Type: Wheatstone Bridge
Output: 0 mV to 40 mV (10V)
Pressure Type: Vented Gauge
Operating Pressure: 14.5 PSI (100 kPa)
Port Size: Male - 0.12" (2.97mm) Tube
Port Style: Barbless
Maximum Pressure: 58.02 PSI (400 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-MPAK
Supply Voltage - Operating: 10 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
PRESSURE SENSOR, 0 TO 100KPA, MPAK-4; Pressure Type:Gauge; Sensitivity, V/P:0.4mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:100kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:MPAK; MSL:- RoHS Compliant: Yes
PRESSURE SENSOR, 0-100KPA, MPAK-4; Pressure Type:Gauge; Sensitivity, V/P:0.4mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:100kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:MPAK; No. of RoHS Compliant: Yes
SENSOR 14.5PSIG 0.12 .04V 5MPAK
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1079592-MPXM2102GS | 25C4138 | MPXM2102GS |
| Product Name | Pressure Sensors, Transducers - MPXM2102GS | Pressure Sensor, 0 To 100Kpa, Mpak-4; Pressure Type Nxp | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | ||
| Pressure Type | Gauge; Vented Gauge | ||
| Package / Mounting | 5-MPAK | ||
| Pressure Range | 14.5 psi (10.2 m H2O) |