Manufacturer: NXP
Win Source Part Number: 059498-MPXM2102AT1
Termination Style: PCB
Features: Temperature Compensated
Output Type: Wheatstone Bridge
Output: 0 mV to 40 mV (10V)
Pressure Type: Absolute
Operating Pressure: 14.5 PSI (100 kPa)
Port Style: No Port
Maximum Pressure: 58.02 PSI (400 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-MPAK
Supply Voltage - Operating: 10 V to 16 V
PRESSURE SENSOR, 0 TO 100KPA, MPAK-4; Pressure Type:Absolute; Sensitivity, V/P:0.4mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:100kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:MPAK RoHS Compliant: Yes
SENSOR 14.5PSIA .04V 5MPAK
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 059498-MPXM2102AT1 | 75C3880 | MPXM2102AT1 |
| Product Name | Pressure Sensors, Transducers - MPXM2102AT1 | Pressure Sensor, 0 To 100Kpa, Mpak-4; Pressure Type Nxp | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | ||
| Pressure Type | Absolute; Absolute | ||
| Package / Mounting | 5-MPAK | ||
| Pressure Range | 14.5 psi (10.2 m H2O) |