Manufacturer: NXP
Win Source Part Number: 139681-MPXM2102AS
Termination Style: PCB
Features: Temperature Compensated
Output Type: Wheatstone Bridge
Output: 0 mV to 40 mV (10V)
Pressure Type: Absolute
Operating Pressure: 14.5 PSI (100 kPa)
Port Size: Male - 0.12" (2.97mm) Tube
Port Style: Barbless
Maximum Pressure: 58.02 PSI (400 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-MPAK
Supply Voltage - Operating: 10 V to 16 V
Manufacturer: NXP
Win Source Part Number: 1079591-MPXM2102AS
Termination Style: PCB
Features: Temperature Compensated
Output Type: Wheatstone Bridge
Output: 0 mV to 40 mV (10V)
Pressure Type: Absolute
Operating Pressure: 14.5 PSI (100 kPa)
Port Size: Male - 0.12" (2.97mm) Tube
Port Style: Barbless
Maximum Pressure: 58.02 PSI (400 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-MPAK
Supply Voltage - Operating: 10 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Automation & Process Control, Sensing & Instrumentation
PRESSURE SENSOR, 100KPA, -40 TO 125DEG C; Pressure Type:Absolute; Sensitivity, V/P:0.4mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:100kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:MPAK RoHS Compliant: Yes
IC, SENSOR, PRESSURE 14.5 PSI; Pressure Type:Absolute; Sensitivity, V/P:0.4mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:100kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:MPAK; No. of Pins:5Pins;RoHS Compliant: Yes
SENSOR 14.5PSIA 0.12 .04V 5MPAK
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 139681-MPXM2102AS | 26C1089 | MPXM2102AS |
| Product Name | Pressure Sensors, Transducers - MPXM2102AS | Pressure Sensor, 100Kpa, -40 To 125Deg C; Pressure Type Nxp | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | ||
| Pressure Type | Absolute; Absolute | ||
| Package / Mounting | 5-MPAK | ||
| Pressure Range | 14.5 psi (10.2 m H2O) |