Manufacturer: NXP USA Inc.
Win Source Part Number: 810483-MPXM2102A
Termination Style: Gull Wing
Features: Temperature Compensated
Applications: Board Mount
Output Type: Wheatstone Bridge
Output: 0 mV ~ 40 mV (10V)
Pressure Type: Absolute
Operating Pressure: 14.5PSI (100kPa)
Port Style: No Port
Maximum Pressure: 58.02PSI (400kPa)
Supplier Device Package: 5-MPAK
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 5-SMD Module
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: Not Applicable
Supply Voltage (V): 10V ~ 16V
PRESSURE SENSOR, 0-100KPA, MPAK-4; Pressure Type:Absolute; Sensitivity, V/P:0.4mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:100kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:MPAK; No. of RoHS Compliant: Yes
SENSOR 14.5PSIA .04V 5MPAK
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 810483-MPXM2102A | 61AC0743 | MPXM2102A |
| Product Name | Pressure Sensors, Transducers - MPXM2102A | Pressure Sensor, 0-100Kpa, Mpak-4; Pressure Type Nxp | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | ||
| Pressure Type | Absolute; Absolute | ||
| Package / Mounting | Surface Mount (SMD) | ||
| Pressure Range | 14.5 psi (10.2 m H2O) |