NXP Semiconductors Pressure Sensors, Transducers - MPXM2053GST1 MPXM2053GST1

Description
Manufacturer: NXP Win Source Part Number: 1079590-MPXM2053GST1 Termination Style: PCB Features: Temperature Compensated Output Type: Wheatstone Bridge Output: 0 mV to 40 mV (10V) Accuracy: -0.6% to 0.4% Pressure Type: Vented Gauge Operating Pressure: 7.25 PSI (50 kPa) Port Size: Male - 0.12" (2.97mm) Tube Port Style: Barbless Maximum Pressure: 29.01 PSI (200 kPa) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-MPAK Supply Voltage - Operating: 10 V to 16 V Alternative Parts (Cross-Reference): MPXM2053GS; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1079590-MPXM2053GST1 Termination Style: PCB Features: Temperature Compensated Output Type: Wheatstone Bridge Output: 0 mV to 40 mV (10V) Accuracy: -0.6% to 0.4% Pressure Type: Vented Gauge Operating Pressure: 7.25 PSI (50 kPa) Port Size: Male - 0.12" (2.97mm) Tube Port Style: Barbless Maximum Pressure: 29.01 PSI (200 kPa) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-MPAK Supply Voltage - Operating: 10 V to 16 V Alternative Parts (Cross-Reference): MPXM2053GS; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - MPXM2053GST1 - 1079590-MPXM2053GST1 - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - MPXM2053GST1
1079590-MPXM2053GST1
Pressure Sensors, Transducers - MPXM2053GST1 1079590-MPXM2053GST1
Manufacturer: NXP Win Source Part Number: 1079590-MPXM2053GST1 Termination Style: PCB Features: Temperature Compensated Output Type: Wheatstone Bridge Output: 0 mV to 40 mV (10V) Accuracy: -0.6% to 0.4% Pressure Type: Vented Gauge Operating Pressure: 7.25 PSI (50 kPa) Port Size: Male - 0.12" (2.97mm) Tube Port Style: Barbless Maximum Pressure: 29.01 PSI (200 kPa) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-MPAK Supply Voltage - Operating: 10 V to 16 V Alternative Parts (Cross-Reference): MPXM2053GS; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1079590-MPXM2053GST1
Termination Style: PCB
Features: Temperature Compensated
Output Type: Wheatstone Bridge
Output: 0 mV to 40 mV (10V)
Accuracy: -0.6% to 0.4%
Pressure Type: Vented Gauge
Operating Pressure: 7.25 PSI (50 kPa)
Port Size: Male - 0.12" (2.97mm) Tube
Port Style: Barbless
Maximum Pressure: 29.01 PSI (200 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-MPAK
Supply Voltage - Operating: 10 V to 16 V
Alternative Parts (Cross-Reference): MPXM2053GS;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - MPXM2053GST1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
MPXM2053GST1
Sensors, Transducers - Pressure Sensors, Transducers MPXM2053GST1
SENSOR 7.25PSIG 0.12 .04V 5MPAK

SENSOR 7.25PSIG 0.12 .04V 5MPAK

Supplier's Site
Pressure Sensor, 0 To 50Kpa, Mpak-4; Pressure Type Nxp - 75C3878 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 50Kpa, Mpak-4; Pressure Type Nxp
75C3878
Pressure Sensor, 0 To 50Kpa, Mpak-4; Pressure Type Nxp 75C3878
PRESSURE SENSOR, 0 TO 50KPA, MPAK-4; Pressure Type:Absolute; Sensitivity, V/P:0.8mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:50kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:MPAK; MSL:- RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 50KPA, MPAK-4; Pressure Type:Absolute; Sensitivity, V/P:0.8mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:50kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:MPAK; MSL:- RoHS Compliant: Yes

Supplier's Site
Pressure Sensor, 50Kpa, -40 To 125Deg C Rohs Compliant Nxp - 64AH4207 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 50Kpa, -40 To 125Deg C Rohs Compliant Nxp
64AH4207
Pressure Sensor, 50Kpa, -40 To 125Deg C Rohs Compliant Nxp 64AH4207
PRESSURE SENSOR, 50KPA, -40 TO 125DEG C ROHS COMPLIANT: YES

PRESSURE SENSOR, 50KPA, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Pressure Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1079590-MPXM2053GST1 MPXM2053GST1 75C3878 64AH4207
Product Name Pressure Sensors, Transducers - MPXM2053GST1 Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, 0 To 50Kpa, Mpak-4; Pressure Type Nxp Pressure Sensor, 50Kpa, -40 To 125Deg C Rohs Compliant Nxp
Compensated Compensated
Pressure Type Gauge; Vented Gauge
Package / Mounting 5-MPAK
Pressure Range 7.25 psi (5.1 m H2O)
Unlock Full Specs
to access all available technical data