NXP Semiconductors Pressure Sensors, Transducers - MPXM2010GS MPXM2010GS

Description
Manufacturer: NXP Win Source Part Number: 087092-MPXM2010GS Termination Style: PCB Features: Temperature Compensated Output Type: Wheatstone Bridge Output: 0 mV to 25 mV (10V) Accuracy: ±1% Family Name: MPXM2010G Pressure Type: Vented Gauge Operating Pressure: 1.45 PSI (10 kPa) Port Size: Male - 0.12" (2.97mm) Tube Port Style: Barbless Maximum Pressure: 10.88 PSI (75 kPa) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-MPAK Supply Voltage - Operating: 10 V to 16 V Alternative Parts (Cross-Reference): MPXM2010GST1; Introduction Date: October 26, 2000 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Medical, Industrial
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 087092-MPXM2010GS Termination Style: PCB Features: Temperature Compensated Output Type: Wheatstone Bridge Output: 0 mV to 25 mV (10V) Accuracy: ±1% Family Name: MPXM2010G Pressure Type: Vented Gauge Operating Pressure: 1.45 PSI (10 kPa) Port Size: Male - 0.12" (2.97mm) Tube Port Style: Barbless Maximum Pressure: 10.88 PSI (75 kPa) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-MPAK Supply Voltage - Operating: 10 V to 16 V Alternative Parts (Cross-Reference): MPXM2010GST1; Introduction Date: October 26, 2000 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Medical, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - MPXM2010GS - 087092-MPXM2010GS - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - MPXM2010GS
087092-MPXM2010GS
Pressure Sensors, Transducers - MPXM2010GS 087092-MPXM2010GS
Manufacturer: NXP Win Source Part Number: 087092-MPXM2010GS Termination Style: PCB Features: Temperature Compensated Output Type: Wheatstone Bridge Output: 0 mV to 25 mV (10V) Accuracy: ±1% Family Name: MPXM2010G Pressure Type: Vented Gauge Operating Pressure: 1.45 PSI (10 kPa) Port Size: Male - 0.12" (2.97mm) Tube Port Style: Barbless Maximum Pressure: 10.88 PSI (75 kPa) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-MPAK Supply Voltage - Operating: 10 V to 16 V Alternative Parts (Cross-Reference): MPXM2010GST1; Introduction Date: October 26, 2000 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Medical, Industrial

Manufacturer: NXP
Win Source Part Number: 087092-MPXM2010GS
Termination Style: PCB
Features: Temperature Compensated
Output Type: Wheatstone Bridge
Output: 0 mV to 25 mV (10V)
Accuracy: ±1%
Family Name: MPXM2010G
Pressure Type: Vented Gauge
Operating Pressure: 1.45 PSI (10 kPa)
Port Size: Male - 0.12" (2.97mm) Tube
Port Style: Barbless
Maximum Pressure: 10.88 PSI (75 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-MPAK
Supply Voltage - Operating: 10 V to 16 V
Alternative Parts (Cross-Reference): MPXM2010GST1;
Introduction Date: October 26, 2000
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Medical, Industrial

Buy Now Datasheet
Ic, Pressure Sensor; Pressure Type Nxp - 94M8425 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pressure Sensor; Pressure Type Nxp
94M8425
Ic, Pressure Sensor; Pressure Type Nxp 94M8425
IC, PRESSURE SENSOR; Pressure Type:Gauge; Sensitivity, V/P:2.5mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:MPAK; No. of Pins:5Pins; Operating RoHS Compliant: Yes

IC, PRESSURE SENSOR; Pressure Type:Gauge; Sensitivity, V/P:2.5mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:MPAK; No. of Pins:5Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Pressure Sensor Chips Sensor Chips
Product Number 087092-MPXM2010GS 94M8425
Product Name Pressure Sensors, Transducers - MPXM2010GS Ic, Pressure Sensor; Pressure Type Nxp
Applications Medical; Industrial
Compensated Compensated
Pressure Type Gauge; Vented Gauge
Package / Mounting 5-MPAK
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Package / Mounting Surface Mount (SMD)
View Details
OW-ENV-THPL - Temperature / Humidity / Barometric Pressure - OW-ENV-THPL - Embedded Data Systems
Specs
Pressure Type Barometric Pressure
Input Voltage 4 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Specs
Applications STANDARD
Compensated Compensated
Pressure Type Differential
View Details
Waterproof, Piezo-Resistive Pressure Sensor IC - BM1390GLV-Z - ROHM Semiconductor GmbH
Specs
Applications Consumer
Packing Method Tape Reel
Standards and Certifications RoHS
View Details