Manufacturer: NXP
Win Source Part Number: 789378-MPXM2010D
Series: MPX2010
Termination Style: PCB
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Compensated
Package: 5-SMD Module
Output Type: Wheatstone Bridge
Operating Supply Voltage: 10 V ~ 16 V
Output: 0 mV ~ 25 mV (10V)
Accuracy: ±1%
Family Name: MPXM2010D
Pressure Type: Differential
Operating Pressure: 1.45 PSI (10 kPa)
Port Style: No Port
Maximum Pressure: 10.88 PSI (75 kPa)
Categories: Sensors, Transducers
Manufacturer Package: 5-MPAK
Alternative Parts (Cross-Reference): MPXM2010DT1;
Introduction Date: October 26, 2000
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
SENSOR 1.45PSID .025V 5MPAK
PRESSURE SENSOR, 0 TO 10KPA, MPAK-4; Pressure Type:Differential; Sensitivity, V/P:2.5mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:10V; Supply Voltage Max:16V; Sensor Case Style:MPAK; MSL:- RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 789378-MPXM2010D | MPXM2010D | 25C4133 |
| Product Name | Pressure Sensors, Transducers - MPXM2010D | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 0 To 10Kpa, Mpak-4; Pressure Type Nxp |
| Compensated | Compensated | ||
| Pressure Type | Differential; Differential | ||
| Package / Mounting | Surface Mount (SMD) | ||
| Pressure Range | 1.45 psi (1.02 m H2O) |