Manufacturer: NXP
Win Source Part Number: 789377-MPXHZ6400A6T1
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Compensated
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Analog Voltage
Operating Supply Voltage: 4.64 V ~ 5.36 V
Output: 0.2 V ~ 4.8 V
Part Status: Obsolete(EOL)
Accuracy: ±1.5%
Family Name: MPXHZ6400A
Pressure Type: Vented Gauge
Operating Pressure: 2.9 PSI ~ 58.02 PSI (20 kPa ~ 400 kPa)
Port Size: Male - 0.13" (3.3mm), Tube
Port Style: Barbless
Maximum Pressure: 232.06 PSI (1600 kPa)
Categories: Sensors, Transducers
Manufacturer Package: 8-SSOP
Introduction Date: August 23, 2011
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
SENSOR 58.02PSIA 4.8V 8SSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 789377-MPXHZ6400A6T1 | MPXHZ6400A6T1 |
| Product Name | Pressure Sensors, Transducers - MPXHZ6400A6T1 | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated |