NXP Semiconductors Sensors, Transducers - Pressure Sensors, Transducers MPXHZ6116A6U

Description
Win Source Part Number: 1007029-MPXHZ6116A6U Category: Sensors, Transducers>Pressure Sensors, Transducers Series: MPXHZ6116A Termination Style: Gull Wing Features: Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 1 Output Type: Analog Voltage Output: 0.399 V ~ 4.645 V Accuracy: ±1.5% Pressure Type: Absolute Operating Pressure: 2.9PSI ~ 16.68PSI (20kPa ~ 115kPa) Port Style: No Port Maximum Pressure: 58.02PSI (400kPa) Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 9026.20.4000 Mfr: Freescale Semiconductor Other Names: NXPFREMPXHZ6116A6U,2 156-MPXHZ6116A6U
Request a Quote Datasheet
Description
Win Source Part Number: 1007029-MPXHZ6116A6U Category: Sensors, Transducers>Pressure Sensors, Transducers Series: MPXHZ6116A Termination Style: Gull Wing Features: Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 1 Output Type: Analog Voltage Output: 0.399 V ~ 4.645 V Accuracy: ±1.5% Pressure Type: Absolute Operating Pressure: 2.9PSI ~ 16.68PSI (20kPa ~ 115kPa) Port Style: No Port Maximum Pressure: 58.02PSI (400kPa) Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 9026.20.4000 Mfr: Freescale Semiconductor Other Names: NXPFREMPXHZ6116A6U,2 156-MPXHZ6116A6U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - 1007029-MPXHZ6116A6U - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
1007029-MPXHZ6116A6U
Sensors, Transducers - Pressure Sensors, Transducers 1007029-MPXHZ6116A6U
Win Source Part Number: 1007029-MPXHZ6116A6U Category: Sensors, Transducers>Pressure Sensors, Transducers Series: MPXHZ6116A Termination Style: Gull Wing Features: Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 1 Output Type: Analog Voltage Output: 0.399 V ~ 4.645 V Accuracy: ±1.5% Pressure Type: Absolute Operating Pressure: 2.9PSI ~ 16.68PSI (20kPa ~ 115kPa) Port Style: No Port Maximum Pressure: 58.02PSI (400kPa) Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 9026.20.4000 Mfr: Freescale Semiconductor Other Names: NXPFREMPXHZ6116A6U,2 156-MPXHZ6116A6U

Win Source Part Number: 1007029-MPXHZ6116A6U
Category: Sensors, Transducers>Pressure Sensors, Transducers
Series: MPXHZ6116A
Termination Style: Gull Wing
Features: Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 1
Output Type: Analog Voltage
Output: 0.399 V ~ 4.645 V
Accuracy: ±1.5%
Pressure Type: Absolute
Operating Pressure: 2.9PSI ~ 16.68PSI (20kPa ~ 115kPa)
Port Style: No Port
Maximum Pressure: 58.02PSI (400kPa)
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
HTSUS: 9026.20.4000
Mfr: Freescale Semiconductor
Other Names: NXPFREMPXHZ6116A6U,2156-MPXHZ6116A6U

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - MPXHZ6116A6U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
MPXHZ6116A6U
Sensors, Transducers - Pressure Sensors, Transducers MPXHZ6116A6U
SENSOR 16.68PSIA 4.645V 8SSOP

SENSOR 16.68PSIA 4.645V 8SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 1007029-MPXHZ6116A6U MPXHZ6116A6U
Product Name Sensors, Transducers - Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Compensated Compensated
Pressure Type Absolute; Absolute
Package / Mounting 8-SOIC (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Package / Mounting Surface Mount (SMD)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details
Specs
Applications STANDARD
Compensated Compensated
Pressure Type Differential
View Details
Passively Compensated Medical Pressure Sensor - AP Series - Merit Sensor Systems
Specs
Applications Medical
Compensated Compensated
Pressure Type Absolute; Gauge
View Details