NXP Semiconductors Pressure Type Nxp MPXH6300A6U.

Description
Pressure Type:Absolute; Sensitivity, V/P:16.2mV/kPa; Operating Pressure Min:20kPa; Operating Pressure Max:304kPa; Supply Voltage Min:4.74V; Supply Voltage Max:5.46V; Sensor Case Style:SSOP; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
Pressure Type:Absolute; Sensitivity, V/P:16.2mV/kPa; Operating Pressure Min:20kPa; Operating Pressure Max:304kPa; Supply Voltage Min:4.74V; Supply Voltage Max:5.46V; Sensor Case Style:SSOP; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Type Nxp - 16AC0131 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Type Nxp
16AC0131
Pressure Type Nxp 16AC0131
Pressure Type:Absolute; Sensitivity, V/P:16.2mV/kPa; Operating Pressure Min:20kPa; Operating Pressure Max:304kPa; Supply Voltage Min:4.74V; Supply Voltage Max:5.46V; Sensor Case Style:SSOP; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Pressure Type:Absolute; Sensitivity, V/P:16.2mV/kPa; Operating Pressure Min:20kPa; Operating Pressure Max:304kPa; Supply Voltage Min:4.74V; Supply Voltage Max:5.46V; Sensor Case Style:SSOP; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 16AC0131
Product Name Pressure Type Nxp
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details