NXP Semiconductors France SAS Pressure Sensors, Transducers - MPXH6300A6U MPXH6300A6U

Description
Manufacturer: NXP Win Source Part Number: 885878-MPXH6300A6U Series: MPXH6300A Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 2.9PSI ~ 44.09PSI (20kPa ~ 304kPa) Absolute - 0.3 V ~ 4.9 V 8-SOIC (0.295", 7.50mm Width) Package: 8-SOIC (0.295", 7.50mm Width) Package: Tube Family Name: MPXH6300 Categories: Sensors Case / Package: 8-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 65 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 885878-MPXH6300A6U Series: MPXH6300A Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 2.9PSI ~ 44.09PSI (20kPa ~ 304kPa) Absolute - 0.3 V ~ 4.9 V 8-SOIC (0.295", 7.50mm Width) Package: 8-SOIC (0.295", 7.50mm Width) Package: Tube Family Name: MPXH6300 Categories: Sensors Case / Package: 8-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 65 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - MPXH6300A6U - 885878-MPXH6300A6U - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - MPXH6300A6U
885878-MPXH6300A6U
Pressure Sensors, Transducers - MPXH6300A6U 885878-MPXH6300A6U
Manufacturer: NXP Win Source Part Number: 885878-MPXH6300A6U Series: MPXH6300A Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 2.9PSI ~ 44.09PSI (20kPa ~ 304kPa) Absolute - 0.3 V ~ 4.9 V 8-SOIC (0.295", 7.50mm Width) Package: 8-SOIC (0.295", 7.50mm Width) Package: Tube Family Name: MPXH6300 Categories: Sensors Case / Package: 8-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 65 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 885878-MPXH6300A6U
Series: MPXH6300A
Operating Temperature Range: -40°C ~ 125°C
Features: Pressure Sensor 2.9PSI ~ 44.09PSI (20kPa ~ 304kPa) Absolute - 0.3 V ~ 4.9 V 8-SOIC (0.295", 7.50mm Width)
Package: 8-SOIC (0.295", 7.50mm Width)
Package: Tube
Family Name: MPXH6300
Categories: Sensors
Case / Package: 8-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 65
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Pressure Sensor, 20 To 304Kpa, Ssop8; Pressure Type Nxp - 75C3874 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 20 To 304Kpa, Ssop8; Pressure Type Nxp
75C3874
Pressure Sensor, 20 To 304Kpa, Ssop8; Pressure Type Nxp 75C3874
PRESSURE SENSOR, 20 TO 304KPA, SSOP8; Pressure Type:Absolute; Sensitivity, V/P:16.2mV/kPa; Operating Pressure Min:20kPa; Operating Pressure Max:304kPa; Supply Voltage Min:4.74V; Supply Voltage Max:5.46V; Sensor Case Style:SSOP; MSL:-RoHS Compliant: Yes

PRESSURE SENSOR, 20 TO 304KPA, SSOP8; Pressure Type:Absolute; Sensitivity, V/P:16.2mV/kPa; Operating Pressure Min:20kPa; Operating Pressure Max:304kPa; Supply Voltage Min:4.74V; Supply Voltage Max:5.46V; Sensor Case Style:SSOP; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - MPXH6300A6U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
MPXH6300A6U
Sensors, Transducers - Pressure Sensors, Transducers MPXH6300A6U
SENSOR 44.09PSIA 4.9V 8SSOP

SENSOR 44.09PSIA 4.9V 8SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips Sensor Chips
Product Number 885878-MPXH6300A6U 75C3874 MPXH6300A6U
Product Name Pressure Sensors, Transducers - MPXH6300A6U Pressure Sensor, 20 To 304Kpa, Ssop8; Pressure Type Nxp Sensors, Transducers - Pressure Sensors, Transducers
Package / Mounting 8-SSOP
Unlock Full Specs
to access all available technical data