Manufacturer: NXP USA Inc.
Win Source Part Number: 1336605-MPXH6250A6U
Category: Sensors, Transducers>Pressure
Packaging: Tube
Termination Style: Gull Wing
Features: Temperature Compensated
Applications: Board Mount
Standard Package: 65
Output Type: Analog Voltage
Output: 0.3 V ~ 4.9 V
Accuracy: ±1.5%
Pressure Type: Absolute
Operating Pressure: 2.9PSI ~ 36.26PSI (20kPa ~ 250kPa)
Port Style: No Port
Maximum Pressure: 145.04PSI (1000kPa)
Voltage - Supply: 4.74V ~ 5.46V
Supplier Device Package: 8-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 935321197174
Base Product Number: MPXH6250
RoHS Status: ROHS3 Compliant
SENSOR 36.26PSIA 4.9V 8SSOP
Pressure Sensor, Absolute, 20 kPa, 250 kPa, SSOP, 8, -40 C RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1336605-MPXH6250A6U | MPXH6250A6U | 53M8465 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, Absolute, 20 Kpa, 250 Kpa, Ssop, 8, -40 C Rohs Compliant Nxp |
| Compensated | Compensated | ||
| Pressure Type | Absolute; Absolute | ||
| Package / Mounting | 8-SOIC (0.295", 7.50mm Width) | ||
| Packing Method | Tube; Tube |