Manufacturer: NXP USA Inc.
Win Source Part Number: 1336603-MPXH6250A6T1
Category: Sensors, Transducers>Pressure
Packaging: Reel - TR
Termination Style: Gull Wing
Features: Temperature Compensated
Applications: Board Mount
Standard Package: 1,000
Output Type: Analog Voltage
Output: 0.3 V ~ 4.9 V
Accuracy: ±1.5%
Pressure Type: Absolute
Operating Pressure: 2.9PSI ~ 36.26PSI (20kPa ~ 250kPa)
Port Style: No Port
Maximum Pressure: 145.04PSI (1000kPa)
Voltage - Supply: 4.74V ~ 5.46V
Supplier Device Package: 8-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 935325361128
Base Product Number: MPXH6250
RoHS Status: ROHS3 Compliant
PRESSURE SENSOR, 20 TO 250KPA, SSOP8, FULL REEL; Pressure Type:Absolute; Sensitivity, V/P:20.4mV/kPa; Operating Pressure Min:20kPa; Operating Pressure Max:250kPa; Supply Voltage Min:4.74V; Supply Voltage Max:5.46V; No. of Pins:8Pins RoHS Compliant: Yes
SENSOR 36.26PSIA 4.9V 8SSOP
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1336603-MPXH6250A6T1 | 86H4727 | MPXH6250A6T1 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 20 To 250Kpa, Ssop8, Full Reel; Pressure Type Nxp | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | ||
| Pressure Type | Absolute; Absolute | ||
| Package / Mounting | 8-SOIC (0.295", 7.50mm Width) | ||
| Packing Method | Tape Reel; Reel - TR |