Manufacturer: NXP
Win Source Part Number: 1079585-MPXH6115A6U
Termination Style: PCB
Features: Temperature Compensated
Output Type: Analog Voltage
Output: 0.2 V to 4.7 V
Accuracy: ±1.5%
Pressure Type: Absolute
Operating Pressure: 2.18 PSI to 16.68 PSI (15 kPa to 115 kPa)
Port Style: No Port
Maximum Pressure: 58.02 PSI (400 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Automation & Process Control, Industrial
SENSOR 16.68PSIA 4.7V 8SSOP
Pressure Sensor, Absolute, 45.9 mV/kPa, 15 kPa, 115 kPa, 4.75 V, 5.25 V RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1079585-MPXH6115A6U | MPXH6115A6U | 58M9323 |
| Product Name | Pressure Sensors, Transducers - MPXH6115A6U | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, Absolute, 45.9 Mv/kpa, 15 Kpa, 115 Kpa, 4.75 V, 5.25 V Rohs Compliant Nxp |
| Applications | Industrial | ||
| Compensated | Compensated | ||
| Pressure Type | Absolute; Absolute | ||
| Package / Mounting | 8-SSOP |