IC MCU 32BIT 2MB FLASH 208TQFP Product overview: MPXD2020VLT125 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPXD2020VLT125 can be used for catalog matching and distributor lookup.
e200z4d PX Microcontroller IC 32-Bit Single-Core 125MHz 2MB (2M x 8) FLASH 208-TQFP (28x28)
Win Source Part Number: 1345872-MPXD2020VLT1
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PX
Core Processor: e200z4d
Speed: 125MHz
Package: Tray
Standard Package: 36
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 150
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 20x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 208-LQFP
Supplier Device Package: 208-TQFP (28x28)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MPXD2020
Product Status: Obsolete
IC MCU 32BIT 2MB FLASH 208TQFP
IC MCU 32BIT 2MB FLASH 208TQFP
e200z4d PX Microcontroller IC 32-Bit Single-Core 125MHz 2MB (2M x 8) FLASH 208-TQFP (28x28)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MPXD2020VLT125 | MPXD2020VLT125-ND | 1345872-MPXD2020VLT125 | MPXD2020VLT125 | MPXD2020VLT125 | MPXD2020VLT125 |
| Product Name | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| RAM | 64 KB | 64 KB | 2000 KB | 64 KB | 64 KB | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tray | LFQP; Other; 208-LQFP | Other; 208-LQFP | QFP; Other; 208-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |