Manufacturer: Freescale Semiconductor
Win Source Part Number: 1336602-MPXC2011DT1
Category: Sensors, Transducers>Pressure
Packaging: Bulk
Termination Style: PC Pin
Features: Temperature Compensated
Applications: Board Mount
Standard Package: 1
Output Type: Wheatstone Bridge
Output: 0 mV ~ 25 mV (10V)
Pressure Type: Differential
Operating Pressure: 1.45PSI (10kPa)
Port Style: Barbless
Maximum Pressure: 10.88PSI (75kPa)
Voltage - Supply: 3V ~ 10V
Temperature Range - Operating: 15°C ~ 40°C
Case / Package: 4-SSIP Module
ECCN: EAR99
Fake Threat In the Open Market: 85
HTSUS: 8542.39.0001
Other Part Number: 2156-MPXC2011DT1,FRE
SENSOR 1.45PSID .025V CHIP PAK
PRESSURE SENSOR, 0 TO 10KPA, SIP-4; Pressure Type:Differential; Sensitivity, V/P:2.5mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:3V; Supply Voltage Max:10V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes
PRESSURE SENSOR, 0 TO 10KPA, SIP-4; Pressure Type:Differential; Sensitivity, V/P:2.5mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:10kPa; Supply Voltage Min:3V; Supply Voltage Max:10V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1336602-MPXC2011DT1 | MPXC2011DT1 | 20C2917 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 0 To 10Kpa, Sip-4; Pressure Type Nxp |
| Compensated | Compensated | ||
| Pressure Type | Differential; Differential | ||
| Package / Mounting | 4-SSIP Module | ||
| Packing Method | Bulk; Bulk |