NXP Semiconductors Pressure Sensor, 20Kpa To 400Kpa, 1369-01 Case; Pressure Type Nxp MPXA6400AP

Description
PRESSURE SENSOR, 20KPa TO 400KPa, 1369-01 CASE; Pressure Type:Absolute; Sensitivity, V/P:12.1mV/kPa; Operating Pressure Min:20kPa; Operating Pressure Max:400kPa; Supply Voltage Min:4.64V; Supply Voltage Max:5.36V; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 20KPa TO 400KPa, 1369-01 CASE; Pressure Type:Absolute; Sensitivity, V/P:12.1mV/kPa; Operating Pressure Min:20kPa; Operating Pressure Max:400kPa; Supply Voltage Min:4.64V; Supply Voltage Max:5.36V; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 20Kpa To 400Kpa, 1369-01 Case; Pressure Type Nxp - 25R6477 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 20Kpa To 400Kpa, 1369-01 Case; Pressure Type Nxp
25R6477
Pressure Sensor, 20Kpa To 400Kpa, 1369-01 Case; Pressure Type Nxp 25R6477
PRESSURE SENSOR, 20KPa TO 400KPa, 1369-01 CASE; Pressure Type:Absolute; Sensitivity, V/P:12.1mV/kPa; Operating Pressure Min:20kPa; Operating Pressure Max:400kPa; Supply Voltage Min:4.64V; Supply Voltage Max:5.36V; No. of Pins:8Pins RoHS Compliant: Yes

PRESSURE SENSOR, 20KPa TO 400KPa, 1369-01 CASE; Pressure Type:Absolute; Sensitivity, V/P:12.1mV/kPa; Operating Pressure Min:20kPa; Operating Pressure Max:400kPa; Supply Voltage Min:4.64V; Supply Voltage Max:5.36V; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 25R6477
Product Name Pressure Sensor, 20Kpa To 400Kpa, 1369-01 Case; Pressure Type Nxp
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347194-A1125ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 3 to 32 volts
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Image sensor modules - C16795-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details