Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226664-MPXA6115AC7U
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
SENSOR 16.68PSIA 0.13 4.7V 8DIP
IC, PRESSURE SENSOR, 15 TO 115KPA, SOP-8; Pressure Type:Absolute; Sensitivity, V/P:45mV/kPa; Operating Pressure Min:15kPa; Operating Pressure Max:115kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP RoHS Compliant: Yes
PRESSURE SENSOR, 15-115KPA, SOP-8; Pressure Type:Absolute; Sensitivity, V/P:45mV/kPa; Operating Pressure Min:15kPa; Operating Pressure Max:115kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; No. of RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1226664-MPXA6115AC7U | MPXA6115AC7U | 86H4719 |
| Product Name | Pressure Sensors, Transducers - MPXA6115AC7U | Sensors, Transducers - Pressure Sensors, Transducers | Ic, Pressure Sensor, 15 To 115Kpa, Sop-8; Pressure Type Nxp |
| Input Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts |