Manufacturer: NXP
Win Source Part Number: 885876-MPXA6115A6U
Series: MPXA6115A
Operating Temperature Range: -40°C ~ 125°C
Features: Pressure Sensor 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) Absolute - 0.2 V ~ 4.7 V 8-SMD Module
Package: 8-SMD Module
Package: Tube
Family Name: MPXA6115
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
SENSOR 16.68PSIA 4.7V
PRESSURE SENSOR, 15 TO 115KPA, SOP-8; Pressure Type:Absolute; Sensitivity, V/P:45mV/kPa; Operating Pressure Min:15kPa; Operating Pressure Max:115kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; MSL:- RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 885876-MPXA6115A6U | MPXA6115A6U | 75C3867 |
| Product Name | Pressure Sensors, Transducers - MPXA6115A6U | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 15 To 115Kpa, Sop-8; Pressure Type Nxp |
| Package / Mounting | Surface Mount (SMD) |