Manufacturer: NXP
Win Source Part Number: 732865-MPXA4100AC6U
Termination Style: Gull Wing
Features: Temperature Compensated
Applications: Board Mount
Output Type: Analog Voltage
Output: 0.3 V ~ 49 V
Accuracy: ±1.8%
Pressure Type: Absolute
Operating Pressure: 2.9PSI ~ 15.23PSI (20kPa ~ 105kPa)
Port Size: Male - 0.13" (3.17mm) Tube
Port Style: Barbless
Maximum Pressure: 58.02PSI (400kPa)
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SMD, Gull Wing, Top Port
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.85V ~ 5.35V
SENSOR 15.23PSIA 0.13 49V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 732865-MPXA4100AC6U | MPXA4100AC6U |
| Product Name | Pressure Sensors, Transducers - MPXA4100AC6U | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | |
| Pressure Type | Absolute; Absolute | |
| Package / Mounting | Surface Mount (SMD) |