Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: NXP
Win Source Part Number: 086034-MPX5999D
Termination Style: PCB
Features: Temperature Compensated
Output Type: Analog Voltage
Output: 0.2 V to 4.7 V
Accuracy: ±2.5%
Family Name: MPX5999D
Pressure Type: Differential
Operating Pressure: 145.04 PSI (1000 kPa)
Port Style: No Port
Maximum Pressure: 580.15 PSI (4000 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 4.75 V to 5.25 V
Introduction Date: December 16, 1994
ECCN: EAR99
Country of Origin: Republic of Korea, United States of America
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Integrated Circuits (ICs) - Sensors - Pressure Sensors
| Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Pressure Sensor Chips | Sensor Chips |
| Product Number | MPX5999D | 086034-MPX5999D | MPX5999D |
| Product Name | Miscellaneous Sensor | Pressure Sensors, Transducers - MPX5999D | Integrated Circuits (ICs) - Sensors - Pressure Sensors |
| Compensated | Compensated |