NXP Semiconductors Pressure Sensors, Transducers - MPX5700GP1 MPX5700GP1

Description
Manufacturer: NXP Win Source Part Number: 847120-MPX5700GP1 Series: MPX5700 Features: Pressure Sensor Package: Tray Family Name: MPX5700 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 847120-MPX5700GP1 Series: MPX5700 Features: Pressure Sensor Package: Tray Family Name: MPX5700 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - MPX5700GP1 - 847120-MPX5700GP1 - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - MPX5700GP1
847120-MPX5700GP1
Pressure Sensors, Transducers - MPX5700GP1 847120-MPX5700GP1
Manufacturer: NXP Win Source Part Number: 847120-MPX5700GP1 Series: MPX5700 Features: Pressure Sensor Package: Tray Family Name: MPX5700 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 847120-MPX5700GP1
Series: MPX5700
Features: Pressure Sensor
Package: Tray
Family Name: MPX5700
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - MPX5700GP1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
MPX5700GP1
Sensors, Transducers - Pressure Sensors, Transducers MPX5700GP1
SENSOR 101.53PSIG 0.19 4.7V

SENSOR 101.53PSIG 0.19 4.7V

Supplier's Site
Pressure Sensor, 0 To 700Kpa, Sip-6; Pressure Type Nxp - 09J5497 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 700Kpa, Sip-6; Pressure Type Nxp
09J5497
Pressure Sensor, 0 To 700Kpa, Sip-6; Pressure Type Nxp 09J5497
PRESSURE SENSOR, 0 TO 700KPA, SIP-6; Pressure Type:Gauge; Sensitivity, V/P:6.4mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:700kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 700KPA, SIP-6; Pressure Type:Gauge; Sensitivity, V/P:6.4mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:700kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pressure Sensor Chips Sensor Chips Sensor Chips
Product Number 847120-MPX5700GP1 MPX5700GP1 09J5497
Product Name Pressure Sensors, Transducers - MPX5700GP1 Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, 0 To 700Kpa, Sip-6; Pressure Type Nxp
Input Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Package / Mounting Surface Mount (SMD)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details
Pressure Sensor Chip - ELVE Series - Pressure Sensor Chip - ELVE Series - All Sensors Corp.
Specs
Applications Industrial; INDUSTRIAL
Compensated Compensated
Pressure Type Gauge
View Details
OW-ENV-THPL - Temperature / Humidity / Barometric Pressure - OW-ENV-THPL - Embedded Data Systems
Specs
Pressure Type Barometric Pressure
Input Voltage 4 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details