NXP Semiconductors Pressure Sensors, Transducers - MPX5700GP MPX5700GP

Description
Manufacturer: NXP Win Source Part Number: 846551-MPX5700GP Series: MPX5700 Features: Pressure Sensor Package: Tray Family Name: MPX5700 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 846551-MPX5700GP Series: MPX5700 Features: Pressure Sensor Package: Tray Family Name: MPX5700 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - MPX5700GP - 846551-MPX5700GP - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - MPX5700GP
846551-MPX5700GP
Pressure Sensors, Transducers - MPX5700GP 846551-MPX5700GP
Manufacturer: NXP Win Source Part Number: 846551-MPX5700GP Series: MPX5700 Features: Pressure Sensor Package: Tray Family Name: MPX5700 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 846551-MPX5700GP
Series: MPX5700
Features: Pressure Sensor
Package: Tray
Family Name: MPX5700
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Pressure Sensor, 700Kpa, -40 To 125Deg C; Pressure Type Nxp - 66F7113 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 700Kpa, -40 To 125Deg C; Pressure Type Nxp
66F7113
Pressure Sensor, 700Kpa, -40 To 125Deg C; Pressure Type Nxp 66F7113
PRESSURE SENSOR, 700KPA, -40 TO 125DEG C; Pressure Type:Gauge; Sensitivity, V/P:6.4mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:700kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SIP RoHS Compliant: Yes

PRESSURE SENSOR, 700KPA, -40 TO 125DEG C; Pressure Type:Gauge; Sensitivity, V/P:6.4mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:700kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Pressure Sensor Chips Sensor Chips
Product Number 846551-MPX5700GP 66F7113
Product Name Pressure Sensors, Transducers - MPX5700GP Pressure Sensor, 700Kpa, -40 To 125Deg C; Pressure Type Nxp
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Package / Mounting Surface Mount (SMD)
View Details
Specs
Applications Automobile; Industrial
Pressure Type Absolute; Gauge
Package / Mounting Surface Mount (SMD)
View Details
Pressure Sensor Chip - AXCX Series - Pressure Sensor Chip - AXCX Series - All Sensors Corp.
Specs
Applications PRIME
Compensated Compensated
Pressure Type Absolute
View Details
OW-ENV-THPL - Temperature / Humidity / Barometric Pressure - OW-ENV-THPL - Embedded Data Systems
Specs
Pressure Type Barometric Pressure
Input Voltage 4 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details