NXP Semiconductors Pressure Sensor ICs MPX5700GP

Description
Pressure Sensor 700kPa Gauge 1-Port
Request a Quote Datasheet
Description
Pressure Sensor 700kPa Gauge 1-Port
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor ICs - 7191112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
7191112
Pressure Sensor ICs 7191112
Pressure Sensor 700kPa Gauge 1-Port

Pressure Sensor 700kPa Gauge 1-Port

Supplier's Site
Pressure Sensor ICs - 7191112P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
7191112P
Pressure Sensor ICs 7191112P
Pressure Sensor 700kPa Gauge 1-Port

Pressure Sensor 700kPa Gauge 1-Port

Supplier's Site
Pressure Sensor ICs - 9227358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
9227358
Pressure Sensor ICs 9227358
Pressure Sensor 700kPa Gauge 1-Port

Pressure Sensor 700kPa Gauge 1-Port

Supplier's Site
Futian, Shenzhen, China
Sensors >> Pressure Sensors
MPX5700GP
Sensors >> Pressure Sensors MPX5700GP
700Kpa SIP-6 Pressure Sensors ROHS

700Kpa SIP-6 Pressure Sensors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 7191112 9227358 MPX5700GP
Product Name Pressure Sensor ICs Pressure Sensor ICs Sensors >> Pressure Sensors
Device Category Sensor Sensor Sensor
Measurement Type Gauge Gauge; Gauge Gauge
Media Gas; Air
Signal Output Analog Voltage; Analogue
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - 2547405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Analog Current; 4 to 20 mA
View Details
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - IPSS-G1003-7C-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers