Manufacturer: NXP
Win Source Part Number: 085879-MPX5700DP
Termination Style: PCB
Features: Temperature Compensated
Output Type: Analog Voltage
Output: 0.2 V to 4.7 V
Accuracy: ±2.5%
Family Name: MPX5700D
Pressure Type: Differential
Operating Pressure: 101.53 PSI (700 kPa)
Port Size: Male - 0.19" (4.93mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: 406.11 PSI (2800 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 4.75 V to 5.25 V
Introduction Date: December 16, 1994
ECCN: EAR99
Country of Origin: Republic of Korea, United States of America
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
PRESSURE SENSOR, 700KPA, -40 TO 125DEG C; Pressure Type:Differential; Sensitivity, V/P:6.4mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:700kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SIP RoHS Compliant: Yes
Integrated Circuits (ICs) - Sensors - Pressure Sensors
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 085879-MPX5700DP | 66F7112 | MPX5700DP |
| Product Name | Pressure Sensors, Transducers - MPX5700DP | Pressure Sensor, 700Kpa, -40 To 125Deg C; Pressure Type Nxp | Integrated Circuits (ICs) - Sensors - Pressure Sensors |
| Compensated | Compensated | ||
| Pressure Type | Differential; Differential | ||
| Pressure Range | 102 psi (71.45 m H2O) |