The Pressure Sensor, Differential, part number 53M8472, features a sensitivity of 6.4 mV/kPa and operates within a pressure range of 0 kPa to 700 kPa. It requires a supply voltage between 4.75 V and 5.25 V and is RoHS compliant. This sensor is designed for applications that utilize microcontrollers or microprocessors with A/D inputs, providing an accurate analog output signal proportional to the applied pressure. The device has a maximum error of 2.5% over a temperature range of 0°C to 85°C, making it suitable for various environmental conditions. The sensor is constructed with a durable epoxy unibody element and incorporates advanced micromachining techniques for reliable performance.
Manufacturer: NXP
Win Source Part Number: 085544-MPX5700D
Termination Style: PCB
Features: Temperature Compensated
Output Type: Analog Voltage
Output: 0.2 V to 4.7 V
Accuracy: ±2.5%
Family Name: MPX5700D
Pressure Type: Differential
Operating Pressure: 101.53 PSI (700 kPa)
Port Size: Male - 0.19" (4.93mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: 406.11 PSI (2800 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 4.75 V to 5.25 V
Introduction Date: December 16, 1994
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation
PRESSURE SENSOR, 0 TO 700KPA, SIP-6; Pressure Type:Differential; Sensitivity, V/P:6.4mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:700kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SIP; MSL:-RoHS Compliant: Yes
Pressure Sensor, Differential, 6.4 mV/kPa, 0 kPa, 700 kPa, 4.75 V, 5.25 V RoHS Compliant: Yes
Integrated Circuits (ICs) - Sensors - Pressure Sensors
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 085544-MPX5700D | 66F7111 | 53M8472 | MPX5700D |
| Product Name | Pressure Sensors, Transducers - MPX5700D | Pressure Sensor, 0 To 700Kpa, Sip-6; Pressure Type Nxp | Pressure Sensor, Differential, 6.4 Mv/kpa, 0 Kpa, 700 Kpa, 4.75 V, 5.25 V Rohs Compliant Nxp | Integrated Circuits (ICs) - Sensors - Pressure Sensors |
| Compensated | Compensated | |||
| Pressure Type | Differential; Differential | |||
| Pressure Range | 102 psi (71.45 m H2O) |