NXP Semiconductors Sensors, Transducers - Pressure Sensors, Transducers MPX5700AS

Description
Win Source Part Number: 1234258-MPX5700AS Category: Sensors, Transducers>Pressure Sensors, Transducers Series: MPX5700 Termination Style: PC Pin Features: Amplified Output, Temperature Compensated Package: Tray Applications: Board Mount Standard Package: 100 Output Type: Analog Voltage Output: 0.2 V ~ 4.7 V Accuracy: ±2.5% Pressure Type: Absolute Operating Pressure: 2.18PSI ~ 101.53PSI (15kPa ~ 700kPa) Port Size: Male - 0.19" (4.93mm) Tube Port Style: Barbed Maximum Pressure: 406.11PSI (2800kPa) Voltage - Supply: 4.75V ~ 5.25V Package / Case: 6-SIP Module Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935324126117 Base Product Number: MPX57 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1234258-MPX5700AS Category: Sensors, Transducers>Pressure Sensors, Transducers Series: MPX5700 Termination Style: PC Pin Features: Amplified Output, Temperature Compensated Package: Tray Applications: Board Mount Standard Package: 100 Output Type: Analog Voltage Output: 0.2 V ~ 4.7 V Accuracy: ±2.5% Pressure Type: Absolute Operating Pressure: 2.18PSI ~ 101.53PSI (15kPa ~ 700kPa) Port Size: Male - 0.19" (4.93mm) Tube Port Style: Barbed Maximum Pressure: 406.11PSI (2800kPa) Voltage - Supply: 4.75V ~ 5.25V Package / Case: 6-SIP Module Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935324126117 Base Product Number: MPX57 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - 1234258-MPX5700AS - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
1234258-MPX5700AS
Sensors, Transducers - Pressure Sensors, Transducers 1234258-MPX5700AS
Win Source Part Number: 1234258-MPX5700AS Category: Sensors, Transducers>Pressure Sensors, Transducers Series: MPX5700 Termination Style: PC Pin Features: Amplified Output, Temperature Compensated Package: Tray Applications: Board Mount Standard Package: 100 Output Type: Analog Voltage Output: 0.2 V ~ 4.7 V Accuracy: ±2.5% Pressure Type: Absolute Operating Pressure: 2.18PSI ~ 101.53PSI (15kPa ~ 700kPa) Port Size: Male - 0.19" (4.93mm) Tube Port Style: Barbed Maximum Pressure: 406.11PSI (2800kPa) Voltage - Supply: 4.75V ~ 5.25V Package / Case: 6-SIP Module Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935324126117 Base Product Number: MPX57 Product Status: Obsolete

Win Source Part Number: 1234258-MPX5700AS
Category: Sensors, Transducers>Pressure Sensors, Transducers
Series: MPX5700
Termination Style: PC Pin
Features: Amplified Output, Temperature Compensated
Package: Tray
Applications: Board Mount
Standard Package: 100
Output Type: Analog Voltage
Output: 0.2 V ~ 4.7 V
Accuracy: ±2.5%
Pressure Type: Absolute
Operating Pressure: 2.18PSI ~ 101.53PSI (15kPa ~ 700kPa)
Port Size: Male - 0.19" (4.93mm) Tube
Port Style: Barbed
Maximum Pressure: 406.11PSI (2800kPa)
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 6-SIP Module
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935324126117
Base Product Number: MPX57
Product Status: Obsolete

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - MPX5700AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
MPX5700AS
Sensors, Transducers - Pressure Sensors, Transducers MPX5700AS
SENSOR 101.53PSIA 0.19 4.7V

SENSOR 101.53PSIA 0.19 4.7V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 1234258-MPX5700AS MPX5700AS
Product Name Sensors, Transducers - Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Compensated Compensated
Pressure Type Absolute; Absolute
Package / Mounting 6-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Package / Mounting Surface Mount (SMD)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details
Pressure Sensor Chip - BLVR Series - Pressure Sensor Chip - BLVR Series - All Sensors Corp.
Specs
Applications STANDARD
Pressure Type Differential
Package / Mounting B2BS
View Details
Fully Compensated Harsh-media Pressure Sensor - TR Series - Merit Sensor Systems
Specs
Applications Medical; Automobile; Industrial
Compensated Compensated
Pressure Type Absolute; Gauge
View Details