NXP Semiconductors Pressure Sensors, Transducers MPX5700AS

Description
"Pressure Sensor 2.18PSI ~ 101.53PSI (15kPa ~ 700kPa) Absolute Male - 0.19"" (4.93mm) Tube 0.2 V ~ 4.7 V 6-SIP Module"
Request a Quote Datasheet
Description
"Pressure Sensor 2.18PSI ~ 101.53PSI (15kPa ~ 700kPa) Absolute Male - 0.19"" (4.93mm) Tube 0.2 V ~ 4.7 V 6-SIP Module"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - MPX5700AS-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
MPX5700AS-ND
Pressure Sensors, Transducers MPX5700AS-ND
"Pressure Sensor 2.18PSI ~ 101.53PSI (15kPa ~ 700kPa) Absolute Male - 0.19"" (4.93mm) Tube 0.2 V ~ 4.7 V 6-SIP Module"

"Pressure Sensor 2.18PSI ~ 101.53PSI (15kPa ~ 700kPa) Absolute Male - 0.19"" (4.93mm) Tube 0.2 V ~ 4.7 V 6-SIP Module"

Buy Now Datasheet
Pressure Sensor, 15 To 700Kpa, Sip-6; Pressure Type Nxp - 75C3944 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15 To 700Kpa, Sip-6; Pressure Type Nxp
75C3944
Pressure Sensor, 15 To 700Kpa, Sip-6; Pressure Type Nxp 75C3944
PRESSURE SENSOR, 15 TO 700KPA, SIP-6; Pressure Type:Absolute; Sensitivity, V/P:6.4mV/kPa; Operating Pressure Min:15kPa; Operating Pressure Max:700kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes

PRESSURE SENSOR, 15 TO 700KPA, SIP-6; Pressure Type:Absolute; Sensitivity, V/P:6.4mV/kPa; Operating Pressure Min:15kPa; Operating Pressure Max:700kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number MPX5700AS-ND 75C3944
Product Name Pressure Sensors, Transducers Pressure Sensor, 15 To 700Kpa, Sip-6; Pressure Type Nxp
Device Category Sensor; Sensor or Transducer Sensor
Measurement Type Absolute Absolute
Signal Output Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Z2017-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Frequency
View Details
3 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 2547410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Analog Current; 4 to 20 mA
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details