NXP Semiconductors Pressure Sensors, Transducers - MPX53GP MPX53GP

Description
Manufacturer: NXP Win Source Part Number: 208784-MPX53GP Termination Style: PCB Output Type: Wheatstone Bridge Output: 0 mV to 60 mV (3V) Accuracy: -0.6% to 0.4% Pressure Type: Vented Gauge Operating Pressure: 7.25 PSI (50 kPa) Port Size: Male - 0.19" (4.93mm) Tube Port Style: Barbed Maximum Pressure: 25.38 PSI (175 kPa) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 3 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 208784-MPX53GP Termination Style: PCB Output Type: Wheatstone Bridge Output: 0 mV to 60 mV (3V) Accuracy: -0.6% to 0.4% Pressure Type: Vented Gauge Operating Pressure: 7.25 PSI (50 kPa) Port Size: Male - 0.19" (4.93mm) Tube Port Style: Barbed Maximum Pressure: 25.38 PSI (175 kPa) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 3 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - MPX53GP - 208784-MPX53GP - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - MPX53GP
208784-MPX53GP
Pressure Sensors, Transducers - MPX53GP 208784-MPX53GP
Manufacturer: NXP Win Source Part Number: 208784-MPX53GP Termination Style: PCB Output Type: Wheatstone Bridge Output: 0 mV to 60 mV (3V) Accuracy: -0.6% to 0.4% Pressure Type: Vented Gauge Operating Pressure: 7.25 PSI (50 kPa) Port Size: Male - 0.19" (4.93mm) Tube Port Style: Barbed Maximum Pressure: 25.38 PSI (175 kPa) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 3 V to 6 V

Manufacturer: NXP
Win Source Part Number: 208784-MPX53GP
Termination Style: PCB
Output Type: Wheatstone Bridge
Output: 0 mV to 60 mV (3V)
Accuracy: -0.6% to 0.4%
Pressure Type: Vented Gauge
Operating Pressure: 7.25 PSI (50 kPa)
Port Size: Male - 0.19" (4.93mm) Tube
Port Style: Barbed
Maximum Pressure: 25.38 PSI (175 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 3 V to 6 V

Buy Now Datasheet
Pressure Sensor, 0 To 50Kpa, Sip-4; Pressure Type Nxp - 95B4482 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 50Kpa, Sip-4; Pressure Type Nxp
95B4482
Pressure Sensor, 0 To 50Kpa, Sip-4; Pressure Type Nxp 95B4482
PRESSURE SENSOR, 0 TO 50KPA, SIP-4; Pressure Type:Gauge; Sensitivity, V/P:1.2mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:50kPa; Supply Voltage Min:3V; Supply Voltage Max:6V; Sensor Case Style:SIP; No. of Pins:4Pins RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 50KPA, SIP-4; Pressure Type:Gauge; Sensitivity, V/P:1.2mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:50kPa; Supply Voltage Min:3V; Supply Voltage Max:6V; Sensor Case Style:SIP; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - MPX53GP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
MPX53GP
Sensors, Transducers - Pressure Sensors, Transducers MPX53GP
SENSOR 7.25PSIG 0.19 .06V

SENSOR 7.25PSIG 0.19 .06V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips Sensor Chips
Product Number 208784-MPX53GP 95B4482 MPX53GP
Product Name Pressure Sensors, Transducers - MPX53GP Pressure Sensor, 0 To 50Kpa, Sip-4; Pressure Type Nxp Sensors, Transducers - Pressure Sensors, Transducers
Pressure Type Gauge; Vented Gauge
Unlock Full Specs
to access all available technical data