Manufacturer: NXP
Win Source Part Number: 086212-MPX53DP
Termination Style: PCB
Output Type: Wheatstone Bridge
Output: 0 mV to 60 mV (3V)
Accuracy: -0.6% to 0.4%
Pressure Type: Differential
Operating Pressure: 7.25 PSI (50 kPa)
Port Size: Male - 0.19" (4.93mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: 25.38 PSI (175 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 3 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
SENSOR 7.25PSID 0.19 .06V
PRESSURE SENSOR, 0 TO 50KPA, SIP-4; Pressure Type:Differential; Sensitivity, V/P:1.2mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:50kPa; Supply Voltage Min:3V; Supply Voltage Max:6V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes
Pressure Sensor, Differential, 0 kPa, 50 kPa, SIP, 4, -40 C RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 086212-MPX53DP | MPX53DP | 75C3943 | 95M6726 |
| Product Name | Pressure Sensors, Transducers - MPX53DP | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 0 To 50Kpa, Sip-4; Pressure Type Nxp | Pressure Sensor, Differential, 0 Kpa, 50 Kpa, Sip, 4, -40 C Rohs Compliant Nxp |
| Pressure Type | Differential; Differential |