Manufacturer: NXP USA Inc.
Win Source Part Number: 809259-MPX53D
Termination Style: PC Pin
Applications: Board Mount
Output Type: Wheatstone Bridge
Output: 0 mV ~ 60 mV (3V)
Accuracy: -0.6% ~ 0.4%
Pressure Type: Differential
Operating Pressure: 7.25PSI (50kPa)
Port Style: No Port
Maximum Pressure: 25.38PSI (175kPa)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 4-SIP Module
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 125
MSL Level: Not Applicable
Supply Voltage (V): 3V ~ 6V
PRESSURE SENSOR, 0 TO 50KPA, SIP-4; Pressure Type:Differential; Sensitivity, V/P:1.2mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:50kPa; Supply Voltage Min:3V; Supply Voltage Max:6V; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes
SENSOR 7.25PSID .06V
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 809259-MPX53D | 95B4481 | MPX53D |
| Product Name | Pressure Sensors, Transducers - MPX53D | Pressure Sensor, 0 To 50Kpa, Sip-4; Pressure Type Nxp | Sensors, Transducers - Pressure Sensors, Transducers |
| Pressure Type | Differential; Differential |