Manufacturer: NXP
Win Source Part Number: 085973-MPX5100DP
Termination Style: PCB
Features: Temperature Compensated
Output Type: Analog Voltage
Output: 0.2 V to 4.7 V
Accuracy: ±2.5%
Family Name: MPX5100DP
Pressure Type: Differential
Operating Pressure: 14.5 PSI (100 kPa)
Port Size: Male - 0.19" (4.93mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: 58.02 PSI (400 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 4.75 V to 5.25 V
Introduction Date: January 22, 2008
ECCN: EAR99
Country of Origin: Republic of Korea, United States of America
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
PRESSURE SENSOR, 100KPA, -40 TO 125DEG C; Pressure Type:Differential; Sensitivity, V/P:45mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:100kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SIP RoHS Compliant: Yes
Pressure Sensor, Differential, 45 mV/kPa, 0 kPa, 100 kPa, 4.75 V, 5.25 V RoHS Compliant: Yes
Integrated Circuits (ICs) - Sensors - Pressure Sensors
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 085973-MPX5100DP | 07F9931 | 58M9344 | MPX5100DP |
| Product Name | Pressure Sensors, Transducers - MPX5100DP | Pressure Sensor, 100Kpa, -40 To 125Deg C; Pressure Type Nxp | Pressure Sensor, Differential, 45 Mv/kpa, 0 Kpa, 100 Kpa, 4.75 V, 5.25 V Rohs Compliant Nxp | Integrated Circuits (ICs) - Sensors - Pressure Sensors |
| Compensated | Compensated | |||
| Pressure Type | Differential; Differential | |||
| Pressure Range | 14.5 psi (10.2 m H2O) |