Manufacturer: NXP
Win Source Part Number: 138376-MPX5050GP1
Termination Style: PCB
Features: Temperature Compensated
Output Type: Analog Voltage
Output: 0.2 V to 4.7 V
Accuracy: ±2.5%
Pressure Type: Vented Gauge
Operating Pressure: 7.25 PSI (50 kPa)
Port Size: Male - 0.19" (4.93mm) Tube
Port Style: Barbed
Maximum Pressure: 29.01 PSI (200 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 4.75 V to 5.25 V
SENSOR 7.25PSIG 0.19 4.7V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 138376-MPX5050GP1 | MPX5050GP1 |
| Product Name | Pressure Sensors, Transducers - MPX5050GP1 | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated |